Status: | Active |
---|---|
Series: | DS2406 |
RoHS: | Unknown |
Open drain PIO pins are controlled and their logic level can be determined over 1-Wire bus for closed-loop control |
Replaces and is fully compatible with DS2407 but no user-programmable power-on settings and no Hidden Mode |
PIO channel A sink capability of 50mA at 0.4V with soft turn-on; channel B 8mA at 0.4V |
Maximum operating voltage of 13V at PIO-A, 6.5V at PIO-B |
1024 bits user-programmable OTP EPROM |
User-programmable status memory to control the device |
Multiple DS2406's can be identified on a common 1-Wire bus and be turned on or off independently of other devices on the bus |
Unique, factory-lasered and tested 64-bit registration number (8-bit family code + 48-bit serial number + 8-bit CRC tester) assures error-free selection and absolute identity because no two parts are alike |
On-chip CRC16 generator allows detection of data transfer errors |
Built-in multidrop controller ensures compatibility with other 1-Wire net products |
Reduces control, address, data, programming and power to a single data pin |
Directly connects to a single port pin of a microprocessor and communicates at up to 16.3 kbits/s |
Supports Conditional Search with user-selectable condition |
VCC bondout for optional external supply to the device (TSOC package only) |
1-Wire communication operates over a wide voltage range of 2.8V to 6.0V from -40°C to +85°C |
Low cost TO-92, 6-pin TSOC and Flip Chip surface mount package |
End Equipment | Peripheral ID and Control |
---|---|
Memory Type | EPROM |
Memory Size | 1024bit x1 |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 2.8 |
VSUPPLY (V) (max) | 6 |
Package/Pins | TO92/3TSOC/6 |
BudgetaryPrice (See Notes) | 2.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Dual Addressable Switch |
---|---|
Supply Voltage Min | 2.8V |
Supply Voltage Max | 6V |
IC Package Type | TSOC |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Dual Addressable Switch Plus 1 | Analog Devices |
Dual Addressable Switch, Tsoc-6 | Newark Electronics |
DUAL ADDRESSABLE SWITCH, TSOC-6 | element14 |
Addressable Switch 6-Pin TSOC T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a DS2406P+T&R ?
Additional datasheets, footprints and schematics for DS2406P+T&R are listed on our Part Details page. You can also find images and similar parts to DS2406P+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2406P+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2406P+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2406P+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS2406P+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2406P+T&R have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for DS2406P+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2406P+T&R often in real-time on the comparison pages.
What if I can't find stock of DS2406P+T&R ?
You can fill out our help required form which you can use to request a quote for DS2406P+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.