| Status: | Active |
|---|---|
| Series: | DS2401 |
| RoHS: | Unknown |
| Guaranteed Unique 64-Bit ROM ID Chip for Absolute Traceability Unique, 64-Bit Registration Number (8-BitFamily Code + 48-Bit Serial Number +8-Bit CRC Tester) 8-Bit Family Code Specifies DS2401 Communications Requirements to Reader |
| Unique, 64-Bit Registration Number (8-BitFamily Code + 48-Bit Serial Number +8-Bit CRC Tester) |
| 8-Bit Family Code Specifies DS2401 Communications Requirements to Reader |
| Minimalist 1-Wire® Interface Lowers Cost and Interface Complexity Multiple DS2401 Devices Can Reside on a Common 1-Wire Net Built-In Multidrop Controller Ensures Compatibility with Other 1-Wire Net Products Reduces Control, Address, Data, and Power to a Single Pin and Communicates at Up to 16.3kbps Presence Pulse Acknowledges When the Reader First Applies Voltage Low-Cost TO-92, SOT-223, and TSOC Surface-Mount Packages TO-92 Tape-and-Reel Version with Leads Bent to 100-mil Spacing (Default) or with Straight Leads (DS2401-SL) |
| Multiple DS2401 Devices Can Reside on a Common 1-Wire Net |
| Built-In Multidrop Controller Ensures Compatibility with Other 1-Wire Net Products |
| Reduces Control, Address, Data, and Power to a Single Pin and Communicates at Up to 16.3kbps |
| Presence Pulse Acknowledges When the Reader First Applies Voltage |
| Low-Cost TO-92, SOT-223, and TSOC Surface-Mount Packages |
| TO-92 Tape-and-Reel Version with Leads Bent to 100-mil Spacing (Default) or with Straight Leads (DS2401-SL) |
| Wide Voltage and Temperature Operating Ranges Enables Robust System Performance Extended 2.8V to 6.0V Range Zero Standby Power Required -40°C to +85°C Industrial Temperature Range |
| Extended 2.8V to 6.0V Range |
| Zero Standby Power Required |
| -40°C to +85°C Industrial Temperature Range |
| End Equipment | Medical Consumable IDPCB ID and AuthenticationPeripheral ID and ControlPrint Cartridge Authentication |
|---|---|
| Memory Type | ROM |
| Memory Size | 64bit x 1 |
| Bus Type | 1-Wire |
| VSUPPLY (V) (min) | 2.8 |
| VSUPPLY (V) (max) | 6 |
| Package/Pins | ST223/3THIN WLP/4TO92/3TSOC/6 |
| BudgetaryPrice (See Notes) | 0.98 |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| IC Function | Silicon Serial Number IC |
|---|---|
| Supply Voltage Min | 2.8V |
| Supply Voltage Max | 6V |
| IC Package Type | TSOC |
| No. of Pins | 6Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | To Be Advised |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (15-Jan-2018) |
| Base Number | 2401 |
| Brief Features | Built-In Multidrop Controller Reduces Control Address Data and Power |
| Device Marking | DS2401P+ |
| IC Generic Number | 2401 |
| Logic Function Number | 2401 |
| Memory Type | ROM |
| Operating Temperature Range | -40°C to +85°C |
| Supply Voltage Range | 2.8V to 6V |
| Silicon Serial Number, 6V, Tsoc-6 | Newark Electronics |
| IC: memory | TME |
| Silicon Serial Number | Analog Devices |
Where can I find additional details, specifications and documents for a DS2401P+ ?
Additional datasheets, footprints and schematics for DS2401P+ are listed on our Part Details page. You can also find images and similar parts to DS2401P+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2401P+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2401P+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2401P+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2401P+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2401P+ have stock available?
Authorised distributors including Newark Electronics, TME and Analog Devices have stock available or on a lead time for DS2401P+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2401P+ often in real-time on the comparison pages.
What if I can't find stock of DS2401P+ ?
You can fill out our help required form which you can use to request a quote for DS2401P+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.