No distributors results available
View Full Pricing & Stock ComparisonPCI Bus Type | PCI Express to PCI/PCI-X Bridge |
---|---|
PCI Express Base Spec | PCIe 1.0a |
Digital IC Case | BGA |
No. of Pins | 201Pins |
Supply Voltage Min | 1.35V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Lanes | 1 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 1.35V to 1.65V 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DS2000AZZZ?
Additional datasheets, footprints and schematics for DS2000AZZZ are listed on our Part Details page. You can also find images and similar parts to DS2000AZZZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2000AZZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2000AZZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS2000AZZZ fall under?
The DS2000AZZZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS2000AZZZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2000AZZZ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2000AZZZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2000AZZZ have stock available?
There is no stock from authorised distributors for DS2000AZZZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2000AZZZ often in real-time on the comparison pages.
What if I can't find stock of DS2000AZZZ?
You can fill out our help required form which you can use to request a quote for DS2000AZZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.