Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 250kHz |
Sampling Rate | 20MSPS |
Display Memory Depth | 32 kpts |
Calculated Rise Time | - |
Kit Contents | USB Cable Windows Drivers Easy Scope II Software EasyLogger Software Carrying Bag |
Manufacturer Warranty | - |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
Input Voltage | 50V |
Input Voltage Max | 50V |
Scope Type | PC Based |
Where can I find additional details, specifications and documents for a DS1M12?
Additional datasheets, footprints and schematics for DS1M12 are listed on our Part Details page. You can also find images and similar parts to DS1M12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1M12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1M12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1M12 fall under?
The DS1M12 is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to DS1M12 when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1M12 you can contact the distributor directly for product support, shipping queries etc.
Is the DS1M12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1M12 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS1M12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1M12 often in real-time on the comparison pages.
What if I can't find stock of DS1M12?
You can fill out our help required form which you can use to request a quote for DS1M12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.