4096 bits of Read/Write Nonvolatile Memory (DS1993) |
1024 bits of Read/Write Nonvolatile Memory (DS1992) |
256-bit Scratchpad Ensures Integrity of Data Transfer |
Memory Partitioned into 256-bit Pages for Packetizing Data |
Data Integrity Assured with Strict Read/Write Protocols |
Operating Temperature Range from -40°C to +70°C |
Over 10 years of data retention |
Unique, Factory-Lasered and Tested 64-bit Registration Number (8-bit Family Code + 48-bit Serial Number + 8-bit CRC Tester) Assures Absolute Traceability Because No Two Parts are Alike |
Multidrop Controller for MicroLAN |
Digital Identification and Information by Momentary Contact |
Chip-Based Data Carrier Compactly Stores Information |
Data Can be Accessed While Affixed to Object |
Economically Communicates to Bus Master with a Single Digital Signal at 16.3kbps |
Standard 16mm Diameter and 1-Wire Protocol Ensure Compatibility with iButton Family |
Button Shape is Self-Aligning with Cup-Shaped Probes |
Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments |
Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed onto its Rim |
Presence Detector Acknowledges When Reader First Applies Voltage |
Meets UL 913, 5th Ed., Rev. 1997-02-24; Intrinsically Safe Apparatus, Approved under Entity Concept for use in Class I, Division 1, Group A, B, C, and D Locations |
Technology | iButton |
---|---|
End Equipment | Asset Management |
Memory Type | NV SRAM |
Memory Size | 1K bits |
Unique Ware | No |
Real Time Clock | No |
BudgetaryPrice (See Notes) | 7.63 |
Memory Size | 1Kbit |
---|---|
Memory Type | SRAM |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
IBUTTON, 1KBIT, NV SRAM, CAN | element14 |
Ibutton, 1Kbit, Nv Sram, Can | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1992L-F5+ ?
Additional datasheets, footprints and schematics for DS1992L-F5+ are listed on our Part Details page. You can also find images and similar parts to DS1992L-F5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1992L-F5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1992L-F5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1992L-F5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1992L-F5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1992L-F5+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS1992L-F5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1992L-F5+ often in real-time on the comparison pages.
What if I can't find stock of DS1992L-F5+ ?
You can fill out our help required form which you can use to request a quote for DS1992L-F5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.