Status: | Active |
---|---|
Series: | DS1985 |
RoHS: | Unknown |
16384 bits Electrically Programmable Read Only Memory (EPROM) communicates with the economy of one signal plus ground |
EPROM partitioned into sixty-four 256-bit pages for randomly accessing packetized data records |
Each memory page can be permanently write-protected to prevent tampering |
Device is an "add only" memory where additional data can be programmed into EPROM without disturbing existing data |
Architecture allows software to patch data by superseding an old page in favor of a newly programmed page |
Reduces control, address, data, power, and programming signals to a single data pin |
8-bit family code specifies DS1985 communications requirements to reader |
Reads over a wide voltage range of 2.8V to 6.0V from -40Ā°C to +85Ā°C; programs at 11.5V to 12.0V from -40Ā°C to +85Ā°C |
Technology | iButton |
---|---|
End Equipment | Asset Management |
Memory Type | EPROM |
Memory Size | 16K bits |
Unique Ware | No |
Real Time Clock | No |
BudgetaryPrice (See Notes) | 3.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 16Kbit |
---|---|
Memory Type | EPROM |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
16Kb Add-Only iButtonĀ® | Analog Devices |
IBUTTON, 16KBIT, EPROM, CAN | Farnell |
Ibutton, 16Kbit, Eprom, Can | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1985-F5+ ?
Additional datasheets, footprints and schematics for DS1985-F5+ are listed on our Part Details page. You can also find images and similar parts to DS1985-F5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1985-F5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1985-F5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1985-F5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1985-F5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1985-F5+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1985-F5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1985-F5+ often in real-time on the comparison pages.
What if I can't find stock of DS1985-F5+ ?
You can fill out our help required form which you can use to request a quote for DS1985-F5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.