Status: | Active |
---|---|
Series: | DS1964SEVKIT |
RoHS: | Unknown |
Demonstrates the Basic Features of the DS1964S |
USB-to-I2C Module Contains Prolific PL-2303HXD USB-to-UART Chip Enumerates as a Virtual PC COM Port Standard USB Cable Interface |
Enumerates as a Virtual PC COM Port |
Standard USB Cable Interface |
Evaluation Software Available to Exercise Device Functions |
Microsoft Windows® -Compatible Software |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | DS1964S |
Kit Application Type | Memory |
Application Sub Type | DeepCover Secure Authenticator |
Kit Contents | Evaluation Board DS1964S |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Kit, Secure Authenticator | Newark Electronics |
EVAL KIT, SECURE AUTHENTICATOR | element14 |
Where can I find additional details, specifications and documents for a DS1964SEVKIT# ?
Additional datasheets, footprints and schematics for DS1964SEVKIT# are listed on our Part Details page. You can also find images and similar parts to DS1964SEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1964SEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1964SEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1964SEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the DS1964SEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1964SEVKIT# have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for DS1964SEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1964SEVKIT# often in real-time on the comparison pages.
What if I can't find stock of DS1964SEVKIT# ?
You can fill out our help required form which you can use to request a quote for DS1964SEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.