Status: | Active |
---|---|
Series: | DS1921G |
RoHS: | Unknown |
High Accuracy, Full-Featured Digital Temperature Logger Simplifies Temperature Data Collection and Dissemination of Electronic Temperature Record Accuracy ±1°C from -30°C to +70°C (See the Electrical Characteristics for Accuracy Specification) Digital Thermometer Measures Temperature in 0.5°C Increments Built-In Real-Time Clock (RTC) and Timer Has Accuracy of ±2 Minutes per Month from 0°C to +45°C Automatically Wakes Up and Measures Temperature at User-Programmable Intervals from 1 Minute to 255 Minutes Logs Consecutive Temperature Measurements in 2kB of Datalog Memory Records a Long-Term Temperature Histogram with 2.0°C Resolution Programmable Temperature High and Temperature Low Alarm Trip Points Records Up to 24 Timestamps and Durations When Temperature Leaves the Range Specified by the Trip Points Individually Calibrated in a NIST-Traceable Chamber Complies to Standard EN12830 512 Bytes of General-Purpose Battery-Backed SRAM |
Accuracy ±1°C from -30°C to +70°C (See the Electrical Characteristics for Accuracy Specification) |
Digital Thermometer Measures Temperature in 0.5°C Increments |
Built-In Real-Time Clock (RTC) and Timer Has Accuracy of ±2 Minutes per Month from 0°C to +45°C |
Automatically Wakes Up and Measures Temperature at User-Programmable Intervals from 1 Minute to 255 Minutes |
Logs Consecutive Temperature Measurements in 2kB of Datalog Memory |
Records a Long-Term Temperature Histogram with 2.0°C Resolution |
Programmable Temperature High and Temperature Low Alarm Trip Points |
Records Up to 24 Timestamps and Durations When Temperature Leaves the Range Specified by the Trip Points |
Individually Calibrated in a NIST-Traceable Chamber |
Complies to Standard EN12830 |
512 Bytes of General-Purpose Battery-Backed SRAM |
Rugged Construction Survives Harsh Environments Water Resistant Enclosure (IP56) or Waterproof if Placed Inside DS9107 iButton Capsule (Exceeds Water Resistant 3 ATM Requirements) CE, FCC, and UL913 Certifications |
Water Resistant Enclosure (IP56) or Waterproof if Placed Inside DS9107 iButton Capsule (Exceeds Water Resistant 3 ATM Requirements) |
CE, FCC, and UL913 Certifications |
Simple Serial Port Interfaces to Most Microcontrollers for Rapid Data Transfer Communicates to Host with a Single Digital Signal Up to 15.4kbps at Standard Speed or Up to 125kbps in Overdrive Mode Using 1-Wire Protocol |
Communicates to Host with a Single Digital Signal Up to 15.4kbps at Standard Speed or Up to 125kbps in Overdrive Mode Using 1-Wire Protocol |
Interface | 1-Wire |
---|---|
Technology | iButton |
End Equipment | Asset Management |
Usage | Multi Use |
Memory Type | SRAM |
Memory Size | 512 Bytes |
Data Logger Type | Temperature |
Temp. Readings | 2048 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 24.52 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 2KB |
---|---|
Memory Type | NVSRAM |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Thermochron Ibutton, Nvsram, 2Kbit | Newark Electronics |
THERMOCHRON IBUTTON, NVSRAM, 2KBIT | element14 |
Temp Sensor Digital Serial (1-Wire) 2-Pin F5 MicroCan Bag | Avnet Asia |
Ser. Number-iButton 64bit Thermochron F5 | Schukat Electronic |
Thermochron iButton | Analog Devices |
Where can I find additional details, specifications and documents for a DS1921G-F5# ?
Additional datasheets, footprints and schematics for DS1921G-F5# are listed on our Part Details page. You can also find images and similar parts to DS1921G-F5# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1921G-F5# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1921G-F5# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1921G-F5# you can contact the distributor directly for product support, shipping queries etc.
Is the DS1921G-F5# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1921G-F5# have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia, Schukat Electronic and Analog Devices have stock available or on a lead time for DS1921G-F5# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1921G-F5# often in real-time on the comparison pages.
What if I can't find stock of DS1921G-F5# ?
You can fill out our help required form which you can use to request a quote for DS1921G-F5# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.