Status: | Production |
---|---|
Series: | DS1845 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | Dual 100+256-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 50kohm |
---|---|
No. of Pots | Dual |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | TSSOP |
No. of Pins | 14Pins |
No. of Steps | 256 |
Temperature Coefficient | 750ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 100+256-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital Pot, 50K, Dual, Tssop-14 | Newark Electronics |
DIGITAL POT, 50K, DUAL, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a DS1845E-050+?
Additional datasheets, footprints and schematics for DS1845E-050+ are listed on our Part Details page. You can also find images and similar parts to DS1845E-050+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1845E-050+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1845E-050+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1845E-050+ fall under?
The DS1845E-050+ is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to DS1845E-050+ when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1845E-050+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1845E-050+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS1845E-050+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1845E-050+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1845E-050+ often in real-time on the comparison pages.
What if I can't find stock of DS1845E-050+?
You can fill out our help required form which you can use to request a quote for DS1845E-050+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.