Status: | Active |
---|---|
Series: | DS1822 |
RoHS: | Unknown |
Unique 1-Wire® Interface Requires Only One Port Pin for Communications Can Be Powered from Data Line Power-Supply Range is 3.0V to 5.5V |
Can Be Powered from Data Line |
Power-Supply Range is 3.0V to 5.5V |
Reduced Component Count with Integrated Temperature Sensor and Interface Requires No External Components Measures temperatures from -55°C to +125°C (-67°F to +257°F) ±2.0°C Accuracy from -10°C to +85°C Thermometer Resolution is User-Selectable from 9 to 12 Bits Converts Temperature to 12-Bit Digital Word in 750ms (max) |
Requires No External Components |
Measures temperatures from -55°C to +125°C (-67°F to +257°F) |
±2.0°C Accuracy from -10°C to +85°C |
Thermometer Resolution is User-Selectable from 9 to 12 Bits |
Converts Temperature to 12-Bit Digital Word in 750ms (max) |
Simplifies Distributed Temperature Sensing with Multidrop Capability Each Device Has a Unique 64-Bit Serial Code Stored in an On-Board Device Flexible, User-Definable Nonvolatile (NV) Alarm Settings with Alarm Search Command Identifies Devices with Temperatures Outside Programmed Limits Software compatible with the DS18B20 |
Each Device Has a Unique 64-Bit Serial Code Stored in an On-Board Device |
Flexible, User-Definable Nonvolatile (NV) Alarm Settings with Alarm Search Command Identifies Devices with Temperatures Outside Programmed Limits |
Software compatible with the DS18B20 |
Applications Include Thermostatic Controls, Industrial Systems, Consumer Products, Thermometers, or Any Thermally Sensitive System |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 1-Wire |
Accuracy (±°C) | 2 |
Parasite Pwr. | Yes |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8TO92/3 |
BudgetaryPrice (See Notes) | 2.02 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Digital Thermometer, Nsoic-8 | Newark Electronics |
Econo 1-Wire Digital Thermomet | Analog Devices |
Where can I find additional details, specifications and documents for a DS1822Z+T&R ?
Additional datasheets, footprints and schematics for DS1822Z+T&R are listed on our Part Details page. You can also find images and similar parts to DS1822Z+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1822Z+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1822Z+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1822Z+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1822Z+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1822Z+T&R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS1822Z+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1822Z+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1822Z+T&R ?
You can fill out our help required form which you can use to request a quote for DS1822Z+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.