Status: | Active |
---|---|
Series: | DS1804 |
RoHS: | Unknown |
Single 100-Position Taper Potentiometer |
Nonvolatile (NV) On-Demand Wiper Storage |
Operates from 3V or 5V Supplies |
Up/Down, Increment-Controlled Interface |
Available in 8-Pin (300 mils) DIP, 8-Pin (150 mils) SO, and 8-Pin (118 mils) µSOP |
-40°C to +85°C Operating Temperature Range |
Standard Resistance Values: DS1804-010: 10kΩ DS1804-050: 50kΩ DS1804-100: 100kΩ |
DS1804-010: 10kΩ |
DS1804-050: 50kΩ |
DS1804-100: 100kΩ |
Steps | 100 |
---|---|
# Potentiometers | 1 |
Control Interface | Up/Down |
Taper | Linear |
Wiper Memory | Non-Volatile |
REND-TO-END (kΩ) | 1050100 |
Res. Tol. (%) | 20 |
Temp. Coeff. (ppm/°C) (typ) | 750 |
Wiper Resistance (Ω) (typ) | 400 |
ICC @5V (µA) (max) | 40 |
Package/Pins | PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.9 |
Status: | Unknown |
---|---|
Series: | Single 100-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 100kohm |
---|---|
No. of Pots | Single |
Control Interface | Increment Decrement |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | µSOP |
No. of Pins | 8Pins |
No. of Steps | 100 |
Temperature Coefficient | 750ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 100-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DIGITAL POT, 100K, SINGLE, USOP-8 | Farnell |
Digital Pot, 100K, Single, Usop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1804U-100+ ?
Additional datasheets, footprints and schematics for DS1804U-100+ are listed on our Part Details page. You can also find images and similar parts to DS1804U-100+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1804U-100+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1804U-100+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1804U-100+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1804U-100+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1804U-100+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS1804U-100+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1804U-100+ often in real-time on the comparison pages.
What if I can't find stock of DS1804U-100+ ?
You can fill out our help required form which you can use to request a quote for DS1804U-100+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.