Status: | Active |
---|---|
Series: | DS1775, DS1775R |
RoHS: | Unknown |
Temperature Measurements Require No External Components |
Measures Temperatures from -55°C to +125°C (-67°F to +257°F) |
±2.0°C Thermometer Accuracy |
Thermometer Resolution is Configurable from 9 Bits to 12 Bits (0.5°C to 0.0625°C Resolution) |
User-Definable Thermostat Settings |
Data is Read From/Written to Through a 2-Wire Serial Interface |
2.7V to 5.5V Wide Power-Supply Range |
Software Compatible with DS75 2-Wire Thermal Watchdog in Thermometer Mode |
Space-Conscious 5-Pin SOT23 Package with Low Thermal Time Constant |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 1.13 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SVHC | No SVHC (15-Jan-2018) |
---|---|
RoHS Compliant | Yes |
Temperature Sensor, 125Deg C, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1775R1+T&R ?
Additional datasheets, footprints and schematics for DS1775R1+T&R are listed on our Part Details page. You can also find images and similar parts to DS1775R1+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1775R1+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1775R1+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1775R1+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1775R1+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1775R1+T&R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1775R1+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1775R1+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1775R1+T&R ?
You can fill out our help required form which you can use to request a quote for DS1775R1+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.