Status: | Unknown |
---|---|
Series: | DESIGNER Series |
RoHS: | Compliant |
Prices starting from US$39.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$39.34
|
No stock
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Plastic |
Knob / Dial Style | Round with Crank Handle |
Knob Diameter | 44.45mm |
Product Range | DESIGNER Series |
Shaft Size | 1/4 (6.35) in. (mm) |
RoHS Compliant | Yes |
Crank Handle Round Knob, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a DS175-6-2G?
Additional datasheets, footprints and schematics for DS175-6-2G are listed on our Part Details page. You can also find images and similar parts to DS175-6-2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS175-6-2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS175-6-2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS175-6-2G fall under?
The DS175-6-2G is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to DS175-6-2G when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS175-6-2G you can contact the distributor directly for product support, shipping queries etc.
Is the DS175-6-2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DS175-6-2G have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DS175-6-2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS175-6-2G often in real-time on the comparison pages.
What if I can't find stock of DS175-6-2G?
You can fill out our help required form which you can use to request a quote for DS175-6-2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.