Status: | Active |
---|---|
Series: | DS1722 |
RoHS: | Unknown |
Prices starting from US$1.44
Temperature Measurements Require No External Components |
Measures Temperatures from -55°C to +120°C. Fahrenheit Equivalent is -67°F to +248°F |
Thermometer Accuracy is ±2.0°C |
Thermometer Resolution is Configurable from 8 to 12 bits (1.0°C to 0.0625°C Resolution) |
Data is Read From/Written to Via a Motorola Serial Peripheral Interface (SPI) or Standard 3-Wire Serial Interface |
Wide Analog Power Supply Range (2.65V - 5.5V) |
Separate Digital Supply Allows for 1.8V Logic |
Available in an 8-Pin SO (150mil) and 8-Pin µMAX package |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 3-Wire/SPI |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Resolution (bits) | 89101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.46 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital Thermometer with SPI/3 | Analog Devices |
TEMPERATURE SENSOR, 2DEG C, UMAX-8 | element14 |
Temperature Sensor, 2Deg C, Umax-8 | Newark Electronics |
Thermostat ?3?C Digital SMD 8-Pin uSOP Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a DS1722U+ ?
Additional datasheets, footprints and schematics for DS1722U+ are listed on our Part Details page. You can also find images and similar parts to DS1722U+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1722U+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1722U+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1722U+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1722U+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1722U+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, CoreStaff and Newark Electronics have stock available or on a lead time for DS1722U+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1722U+ often in real-time on the comparison pages.
What if I can't find stock of DS1722U+ ?
You can fill out our help required form which you can use to request a quote for DS1722U+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.