Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package Group | CFP|10 |
---|---|
Rating | Space |
HBM ESD(kV) | 5 |
Common mode range | -7 to 12 |
Number of nodes | 32 |
Number of RX | 1 |
Isolated | No |
Supply Voltage(s)(Nom)(V) | 5 |
Operating temperature range(C) | -55 to 125 |
ICC(Max)(mA) | 0.5 |
Number of TX | 1 |
Duplex | Half |
Where can I find additional details, specifications and documents for a DS16F95QML-SP?
Additional datasheets, footprints and schematics for DS16F95QML-SP are listed on our Part Details page. You can also find images and similar parts to DS16F95QML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS16F95QML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS16F95QML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS16F95QML-SP fall under?
The DS16F95QML-SP is listed under Semiconductors > Analog and Mixed-Signal > Interface > RS-485/RS-422.
Can I view similar or alternative parts?
You can view similar parts to DS16F95QML-SP when available in the RS-485/RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS16F95QML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the DS16F95QML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS16F95QML-SP have stock available?
There is no stock from authorised distributors for DS16F95QML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS16F95QML-SP often in real-time on the comparison pages.
What if I can't find stock of DS16F95QML-SP?
You can fill out our help required form which you can use to request a quote for DS16F95QML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.