Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package Group | CDIP|8,CFP|10,LCCC|20 |
---|---|
Rating | Military |
HBM ESD(kV) | 5 |
Common mode range | -7 to 12 |
Number of nodes | 32 |
Number of RX | 1 |
Isolated | No |
Supply Voltage(s)(Nom)(V) | 5 |
Operating temperature range(C) | -55 to 125 |
ICC(Max)(mA) | 0.5 |
Number of TX | 1 |
Duplex | Half |
Where can I find additional details, specifications and documents for a DS16F95QML?
Additional datasheets, footprints and schematics for DS16F95QML are listed on our Part Details page. You can also find images and similar parts to DS16F95QML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS16F95QML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS16F95QML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS16F95QML fall under?
The DS16F95QML is listed under Semiconductors > Analog and Mixed-Signal > Interface > RS-485/RS-422.
Can I view similar or alternative parts?
You can view similar parts to DS16F95QML when available in the RS-485/RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS16F95QML you can contact the distributor directly for product support, shipping queries etc.
Is the DS16F95QML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS16F95QML have stock available?
There is no stock from authorised distributors for DS16F95QML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS16F95QML often in real-time on the comparison pages.
What if I can't find stock of DS16F95QML?
You can fill out our help required form which you can use to request a quote for DS16F95QML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.