Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$9.33 |
18,380
|
Buy Now |
IC Interface Type | DVI HDMI |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | LLP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 16 |
Data Rate | 2.25Gbps |
Logic Case Style | LLP |
Logic IC Base Number | 165110 |
Logic IC Function | Video Equalizer |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 475mW |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Video equalizer (3D+C) for DVI, HDMI sink-side applications | Texas Instruments |
Video Equalizer 48-Pin LLP EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a DS16EV5110SQ/NOPB?
Additional datasheets, footprints and schematics for DS16EV5110SQ/NOPB are listed on our Part Details page. You can also find images and similar parts to DS16EV5110SQ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS16EV5110SQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS16EV5110SQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS16EV5110SQ/NOPB fall under?
The DS16EV5110SQ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS16EV5110SQ/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS16EV5110SQ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS16EV5110SQ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS16EV5110SQ/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS16EV5110SQ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS16EV5110SQ/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS16EV5110SQ/NOPB?
You can fill out our help required form which you can use to request a quote for DS16EV5110SQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.