Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Video Equalizer |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | WQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Video equalizer (3D+C) for DVI, HDMI source/repeater/sink applications | Texas Instruments |
Video Equalizer, 2.25Gbps, Wqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS16EV5110ASQ/NOPB .?
Additional datasheets, footprints and schematics for DS16EV5110ASQ/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS16EV5110ASQ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS16EV5110ASQ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS16EV5110ASQ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS16EV5110ASQ/NOPB . fall under?
The DS16EV5110ASQ/NOPB . is listed under Semiconductors - ICs > Drivers & Interfaces > HDMI / DVI / Display Port Interfaces.
Can I view similar or alternative parts?
You can view similar parts to DS16EV5110ASQ/NOPB . when available in the HDMI / DVI / Display Port Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS16EV5110ASQ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS16EV5110ASQ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS16EV5110ASQ/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS16EV5110ASQ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS16EV5110ASQ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS16EV5110ASQ/NOPB .?
You can fill out our help required form which you can use to request a quote for DS16EV5110ASQ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.