Status: | Active |
---|---|
Series: | DS1683 |
RoHS: | Unknown |
Records the Total Time the EVENT Input Has Been Active High and Number of Events (Falling Edges of EVENT) That Have Occurred |
32-Bit, Nonvolatile, Elapsed Time Counter (ETC) Monitors Event Duration with Quarter Seconds Resolution and Provides 34 Years of Total Time Accumulation |
Nonvolatile 16-Bit Event Counter Records the Number of Falling Edges Seen by the EVENT Pin |
Calibrated, Low-Temperature-Coefficient RC Time Base |
16 Bytes of User EEPROM |
Password Protection Scheme (4 Bytes) |
I²C-Compatible Interface |
+2.5V to +5.5V Operating Voltage Range |
Interface | I2C |
---|---|
VSUPPLY (V) | 2.5 to 5.5 |
Date/ Time Format (hh = sec/100) | Binary |
Memory Type | EEPROM |
Memory Size (Bytes) | 10 |
Time of Day Alarms | 1 |
Integrated Resonator | RC Osc |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | - |
---|---|
Clock Format | - |
Clock IC Type | Elapsed Time Recorder |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Elapsed Time Recorder, -40 To 85Deg C | Newark Electronics |
ELAPSED TIME RECORDER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a DS1683S+T&R ?
Additional datasheets, footprints and schematics for DS1683S+T&R are listed on our Part Details page. You can also find images and similar parts to DS1683S+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1683S+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1683S+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1683S+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1683S+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1683S+T&R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1683S+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1683S+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1683S+T&R ?
You can fill out our help required form which you can use to request a quote for DS1683S+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.