Status: | Active |
---|---|
Series: | DS1670 |
RoHS: | Unknown |
Provides Real-Time Clock Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap Year Compensation Valid Up to 2100 Power-Control Circuitry Supports System Power-On from Day/Time Alarm |
Microprocessor Monitor Halts Microprocessor During Power Fail Automatically Restarts Microprocessor after Power Failure Monitors Pushbutton for External Override Halts and Resets an Out-of-Control Microprocessor |
NV RAM Control Automatic Battery Backup and Write Protection to External SRAM |
3-Channel, 8-Bit ADC |
Simple 3-Wire Interface |
3.3V Operation |
Interface | 3-Wire |
---|---|
VSUPPLY (V) | 3.3 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 300 |
CL (pF) | 6 |
Memory Type | None |
Time of Day Alarms | 1 |
Package/Pins | SOIC (W)/20TSSOP/20 |
BudgetaryPrice (See Notes) | 5.03 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Clock IC Case Style | WSOIC |
No. of Pins | 20Pins |
IC Interface Type | Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Portable System Ctrl, Hh:Mm:Ss, Wsoic-20 | Newark Electronics |
PORTABLE SYSTEM CTRL, HH: MM: SS, WSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a DS1670S+ ?
Additional datasheets, footprints and schematics for DS1670S+ are listed on our Part Details page. You can also find images and similar parts to DS1670S+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1670S+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1670S+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1670S+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1670S+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1670S+ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for DS1670S+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1670S+ often in real-time on the comparison pages.
What if I can't find stock of DS1670S+ ?
You can fill out our help required form which you can use to request a quote for DS1670S+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.