Status: | Active |
---|---|
Series: | DS1629 |
RoHS: | Unknown |
Real-time clock/calendar |
±2°C thermometer accuracy from -10°C to +85°C |
Measures temperatures from -55°C to +125°C (-67°F to +257°F) |
9-bit (expandable) temperature resolution |
Thermostatic and time alarm settings are user-definable and nonvolatile |
Dedicated open-drain alarm output |
32 bytes SRAM for general data storage |
Data is transferred over 2-wire/SMBus interface |
2.7V to 5.5V supply range |
150-mil 8-pin SO (DS1629S) package |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Functions | RTC |
Accuracy (±°C) | 2 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 4.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1629 |
Logic Function Number | 1629 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -55°C to +125°C |
Output Voltage | 1.54V |
Resolution | 9bit |
Resolution (Bits) | 9bit |
Sensor / Transducer Type | Temperature |
Supply Current | 1000µA |
Supply Voltage Range | 2.2V to 5.5V |
Temperature Max | 125°C |
Temperature Sensing Range | -55°C to +125°C |
Digital Thermometer/Rtc, Smd, 1629 | Newark Electronics |
DIGITAL THERMOMETER/RTC, SMD, 1629 | element14 |
Digital Thermometer and Real-T | Analog Devices |
RTC I²C + Dig. Thermometer SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a DS1629S+ ?
Additional datasheets, footprints and schematics for DS1629S+ are listed on our Part Details page. You can also find images and similar parts to DS1629S+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1629S+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1629S+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1629S+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1629S+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1629S+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for DS1629S+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1629S+ often in real-time on the comparison pages.
What if I can't find stock of DS1629S+ ?
You can fill out our help required form which you can use to request a quote for DS1629S+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.