Status: | Active |
---|---|
Series: | DS1621 |
RoHS: | Unknown |
Simply Adds Temperature Monitoring and Control to Any System Measures Temperatures From -55°C to +125°C in 0.5°C Increments. Fahrenheit Equivalent is -67°F to 257°F in 0.9°F Increments Temperature is Read as a 9-Bit Value (2-Byte Transfer) Converts Temperature to Digital Word in Less than 1s Thermostatic Settings are User Definable And Nonvolatile |
Measures Temperatures From -55°C to +125°C in 0.5°C Increments. Fahrenheit Equivalent is -67°F to 257°F in 0.9°F Increments |
Temperature is Read as a 9-Bit Value (2-Byte Transfer) |
Converts Temperature to Digital Word in Less than 1s |
Thermostatic Settings are User Definable And Nonvolatile |
Can Be Used in a Wide Variety of Applications Power Supply Range (2.7V to 5.5V) Data is Read From/Written Via a 2-Wire Serial Interface (Open Drain I/O Lines) |
Power Supply Range (2.7V to 5.5V) |
Data is Read From/Written Via a 2-Wire Serial Interface (Open Drain I/O Lines) |
Saves Space Temperature Measurements Require No External Components 8-pin DIP or SO package (208-mil) Packages |
Temperature Measurements Require No External Components |
8-pin DIP or SO package (208-mil) Packages |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Functions | Single Temperature Alarm |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | PDIP/8SOIC (N)/8SOIC (W)/8 |
BudgetaryPrice (See Notes) | 2.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | WSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
RoHS Compliant | Yes |
Temperature Sensor, 0.5Deg C, Wsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1621V+T&R ?
Additional datasheets, footprints and schematics for DS1621V+T&R are listed on our Part Details page. You can also find images and similar parts to DS1621V+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1621V+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1621V+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1621V+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1621V+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1621V+T&R have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DS1621V+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1621V+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1621V+T&R ?
You can fill out our help required form which you can use to request a quote for DS1621V+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.