DS15EA101SQ/NOPB Part Information
Details for DS15EA101SQ/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 8.1600 |
25 | 7.7800 |
50 | 7.2800 |
100 | 6.7700 |
Stock Information
Details
Part Specifications
IC Interface Type | Serial |
Interface Applications | Cable Extension Application Data Recovery Equalization LED Panels Remote LCDs Security Cameras |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.3V |
Interface Case Style | LLP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 15 |
Control / Process Application | Data Recovery Equalization Remote LCDs and LED Panels Security Cameras |
Data Rate | 1.5Gbps |
Operating Temperature Range | -40°C to +85°C |
Output Power | 210mW |
Power Dissipation Pd | 210mW |
Propagation Delay | 100ps |
Supply Current | 63mA |
Supply Voltage Range | 3.135V to 3.465V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, BUFFER/ DRIVER; IC Interface Type:Serial; Interface Applications:Cable Extension Application, Data Recovery Equalization, LED Panels, Remote LCDs, Security Cameras; Supply Voltage Min:3.135V; Supply Voltage Max:3.3V; Interface RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DS15EA101SQ/NOPB?
Additional datasheets, footprints and schematics for DS15EA101SQ/NOPB are listed in our Part Details tab. You can also find the DS15EA101SQ/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS15EA101SQ/NOPB in the Pricing & Inventory tab next to part details. You can view DS15EA101SQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS15EA101SQ/NOPB fall under?
The DS15EA101SQ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS15EA101SQ/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS15EA101SQ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS15EA101SQ/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DS15EA101SQ/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DS15EA101SQ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS15EA101SQ/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS15EA101SQ/NOPB?
You can fill out our help required form which you can use to request a quote for DS15EA101SQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.