Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | - |
---|---|
Logic Device Type | Receiver Driver |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 14185 |
Data Rate | 200Kbps |
IC Generic Number | 14185 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | RS-232 |
Logic Function Number | 14185 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V ± 9V to ± 13V |
Where can I find additional details, specifications and documents for a DS14185WM?
Additional datasheets, footprints and schematics for DS14185WM are listed on our Part Details page. You can also find images and similar parts to DS14185WM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS14185WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS14185WM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS14185WM fall under?
The DS14185WM is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to DS14185WM when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS14185WM you can contact the distributor directly for product support, shipping queries etc.
Is the DS14185WM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS14185WM have stock available?
There is no stock from authorised distributors for DS14185WM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS14185WM often in real-time on the comparison pages.
What if I can't find stock of DS14185WM?
You can fill out our help required form which you can use to request a quote for DS14185WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.