Status: | Active |
---|---|
Series: | DS1402D-DR8 |
RoHS: | Unknown |
Coiled Cables Provide Flexible Connection toConnect iButtons® and Capsule Products to 1-Wire® Networks |
Convenient, Off-the-Shelf Connectivity |
Multiple Connectors Maximize Battery Life Momentary Contact Dwelled Contact Touch and Hold |
Momentary Contact |
Dwelled Contact |
Touch and Hold |
Optional Adhesive Pad Simplifies Mounting |
Extension Cable (DS1402-BR8+) Supports a Wider Range of Applications |
Features | Blue DotF5 Package CompatibleRS-232 Port Adapter CablesTouch and Hold ProbesUSB Port Adapter Cables |
---|---|
Overview | Blue Dot Receptor, USB and Serial Port |
BudgetaryPrice (See Notes) | 19.61 |
Accessory Type | Network Cable |
---|---|
For Use With | iButtons & Capsule Products |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CABLE ASSEMBLY NETWORK 2.4M RJ-11 | RS |
Network Cable, 1-Wire, 2.4M | Newark Electronics |
NETWORK CABLE, 1-WIRE, 2.4M | element14 |
Where can I find additional details, specifications and documents for a DS1402D-DR8+ ?
Additional datasheets, footprints and schematics for DS1402D-DR8+ are listed on our Part Details page. You can also find images and similar parts to DS1402D-DR8+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1402D-DR8+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1402D-DR8+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1402D-DR8+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1402D-DR8+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1402D-DR8+ have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1402D-DR8+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1402D-DR8+ often in real-time on the comparison pages.
What if I can't find stock of DS1402D-DR8+ ?
You can fill out our help required form which you can use to request a quote for DS1402D-DR8+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.