Status: | Active |
---|---|
Series: | DS1340, DS1340C |
RoHS: | Unknown |
Enhanced Second Source for the ST M41T00 |
Completely Manages All Timekeeping Functions RTC Counts Seconds, Minutes, Hours, Day, Date, Month, and Year Software Clock Calibration Oscillator Stop Flag |
RTC Counts Seconds, Minutes, Hours, Day, Date, Month, and Year |
Software Clock Calibration |
Oscillator Stop Flag |
Low-Power Operation Extends Battery Backup Run Time Low Timekeeping Voltage Down to 1.3V Automatic Power-Fail Detect and Switch Circuitry Trickle-Charge Capability |
Low Timekeeping Voltage Down to 1.3V |
Automatic Power-Fail Detect and Switch Circuitry |
Trickle-Charge Capability |
Three Operating Voltage Ranges (1.8V, 3V, and 3.3V) Supports Systems Using Legacy and Modern Power Buses |
Surface-Mount Package with an Integrated Crystal (DS1340C) Saves Additional Space and Simplifies Design |
Simple Serial Port Interfaces with Most Microcontrollers Fast (400kHz) I2C Interface |
Fast (400kHz) I2C Interface |
8-Pin µSOP or SO Package Minimizes Required Space |
Underwriters Laboratories (UL®) Recognized |
Interface | I2C |
---|---|
VSUPPLY (V) | 1.71 to 5.5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 800 |
CL (pF) | 12.5 |
Memory Type | None |
Time of Day Alarms | 0 |
Package/Pins | SOIC (N)/8SOIC (W)/16UMAX/8 |
BudgetaryPrice (See Notes) | 1.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | µSOP |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
I²C RTC with Trickle Charger | Analog Devices |
RTC, -40 TO 85DEG C, USOP-8 | Farnell |
Rtc, -40 To 85Deg C, Usop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1340U-18+ ?
Additional datasheets, footprints and schematics for DS1340U-18+ are listed on our Part Details page. You can also find images and similar parts to DS1340U-18+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1340U-18+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1340U-18+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1340U-18+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1340U-18+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1340U-18+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1340U-18+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1340U-18+ often in real-time on the comparison pages.
What if I can't find stock of DS1340U-18+ ?
You can fill out our help required form which you can use to request a quote for DS1340U-18+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.