Status: | Active |
---|---|
Series: | DS1339 |
RoHS: | Unknown |
Completely Manages All Timekeeping Functions Real-Time Clock Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap-Year Compensation Valid Up to 2100 Two Time-of-Day Alarms Programmable Square-Wave Output Oscillator Stop Flag |
Real-Time Clock Counts Seconds, Minutes, Hours, Date of the Month, Month, Day of the Week, and Year with Leap-Year Compensation Valid Up to 2100 |
Two Time-of-Day Alarms |
Programmable Square-Wave Output |
Oscillator Stop Flag |
Interfaces to Most Microcontrollers I2C Serial Interface |
I2C Serial Interface |
Low-Power Operation Extends Battery Backup Run Time Automatic Power-Fail Detect and Switch Circuitry Trickle-Charge Capability |
Automatic Power-Fail Detect and Switch Circuitry |
Trickle-Charge Capability |
Underwriters Laboratories® (UL) Recognized |
Surface-Mount Package with an Integrated Crystal (DS1339C Saves Additional Space and Simplifies Design |
Interface | I2C |
---|---|
VSUPPLY (V) | 1.8 to 5.5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 400 |
CL (pF) | 6 |
Memory Type | None |
Time of Day Alarms | 2 |
Package/Pins | SOIC (W)/16UMAX/8 |
BudgetaryPrice (See Notes) | 1.94 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
I²C Serial Real-Time Clock | Analog Devices |
Rtc, -40 To 85Deg C Rohs Compliant: Yes |Analog Devices DS1339C-33#T&R | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1339C-33#T&R ?
Additional datasheets, footprints and schematics for DS1339C-33#T&R are listed on our Part Details page. You can also find images and similar parts to DS1339C-33#T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1339C-33#T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1339C-33#T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1339C-33#T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1339C-33#T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1339C-33#T&R have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1339C-33#T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1339C-33#T&R often in real-time on the comparison pages.
What if I can't find stock of DS1339C-33#T&R ?
You can fill out our help required form which you can use to request a quote for DS1339C-33#T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.