Status: | Active |
---|---|
Series: | DS1337, DS1337C |
RoHS: | Unknown |
Completely Manages All Timekeeping Functions Real-Time Clock (RTC) Counts Seconds, Minutes, Hours, Day, Date, Month, and Year with Leap-Year Compensation Valid Up to 2100 Two Time-of-Day Alarms Programmable Square-Wave Output Defaults to 32kHz on Power-Up Oscillator Stop Flag |
Real-Time Clock (RTC) Counts Seconds, Minutes, Hours, Day, Date, Month, and Year with Leap-Year Compensation Valid Up to 2100 |
Two Time-of-Day Alarms |
Programmable Square-Wave Output Defaults to 32kHz on Power-Up |
Oscillator Stop Flag |
Interfaces with Most Microcontrollers I2C Serial Interface |
I2C Serial Interface |
Surface-Mount Package with an Integrated Crystal (DC1337C) Saves Additional Space and Simplifies Design |
-40°C to +85°C Industrial Temperature Range Supports Operation in a Wide Range of Applications |
Interface | I2C |
---|---|
VSUPPLY (V) | 1.8 to 5.5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS |
Time Keeping Current (nA) (typ) | 425 |
CL (pF) | 6 |
Memory Type | None |
Time of Day Alarms | 2 |
Package/Pins | PDIP/8SOIC (N)/8SOIC (W)/16UMAX/8 |
BudgetaryPrice (See Notes) | 1.42 |
Supply Voltage Min | 1.8V |
---|---|
Supply Voltage Max | 5.5V |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Clock Format | ss |
Clock Frequency | 0.032768MHz |
Clock IC Case Style | SOIC |
Clock IC Type | RTC |
Date Format | Day |
IC Interface Type | I2C Serial |
IC Temperature Range | Industrial |
No. of Outputs | 2Outputs |
RTC Features | Square-Wave Output |
Termination Type | Surface Mount Device |
Type | Alarm RTC |
IC: RTC circuit | Transfer Multisort Elektronik |
Rtc, -40 To 85Deg C | Newark Electronics |
IC, REAL TIME CLK, 12/24 HR, I2C, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a DS1337S+ ?
Additional datasheets, footprints and schematics for DS1337S+ are listed on our Part Details page. You can also find images and similar parts to DS1337S+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1337S+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1337S+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1337S+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1337S+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1337S+ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1337S+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1337S+ often in real-time on the comparison pages.
What if I can't find stock of DS1337S+ ?
You can fill out our help required form which you can use to request a quote for DS1337S+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.