Memory Type | SRAM |
---|---|
Memory Size | 8Mbit |
NVRAM Memory Configuration | 1M x 8bit |
IC Interface Type | - |
Access Time | 100ns |
Memory Case Style | EDIP |
No. of Pins | 36Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
NON-VOLATILE SRAM, 8MBIT, 100NS, EDIP-36 | element14 |
Where can I find additional details, specifications and documents for a DS1265W-100IND+?
Additional datasheets, footprints and schematics for DS1265W-100IND+ are listed on our Part Details page. You can also find images and similar parts to DS1265W-100IND+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1265W-100IND+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1265W-100IND+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1265W-100IND+ fall under?
The DS1265W-100IND+ is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to DS1265W-100IND+ when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1265W-100IND+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1265W-100IND+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1265W-100IND+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS1265W-100IND+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1265W-100IND+ often in real-time on the comparison pages.
What if I can't find stock of DS1265W-100IND+?
You can fill out our help required form which you can use to request a quote for DS1265W-100IND+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.