Status: | Active |
---|---|
Series: | DS1251 |
RoHS: | Unknown |
Real-Time Clock Keeps Track of Hundredths Of Seconds, Minutes, Hours, Days, Date of the Month, Months, and Years |
512k x 8 NV SRAM Directly Replaces Volatile Static RAM or EEPROM |
Embedded Lithium Energy Cell Maintains Calendar Operation and Retains RAM data |
Watch function is Transparent to RAM Operation |
Automatic Leap Year Compensation Valid Up to 2100 |
Over 10 Years of Data Retention in the Absence of Power |
Full 10% Operating Range |
Lithium Energy Source is Electrically Disconnected to Retain Freshness until Power is Applied for the First Time |
DIP Module Only Standard 32-Pin JEDEC Pinout Upward Compatible with the DS1248 |
Standard 32-Pin JEDEC Pinout |
Upward Compatible with the DS1248 |
PowerCap Module Board Only Surface Mountable Package for Direct Connection to PowerCap Containing Battery and Crystal Replaceable Battery (PowerCap) Pin-for-Pin Compatible with Other Densities of DS124xP Phantom Clocks |
Surface Mountable Package for Direct Connection to PowerCap Containing Battery and Crystal |
Replaceable Battery (PowerCap) |
Pin-for-Pin Compatible with Other Densities of DS124xP Phantom Clocks |
Interface | BytewidePhantom Clock |
---|---|
VSUPPLY (V) | 5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS:hh |
Memory Type | NV SRAM |
Memory Size (Bytes) | 512K |
Time of Day Alarms | 0 |
Integrated Resonator | XTAL |
Package/Pins | MOD/32PWRCP/34 |
BudgetaryPrice (See Notes) | 27.52 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | PWRCP |
No. of Pins | 34Pins |
IC Interface Type | Bytewide |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Rtc W/ Nvsram, 4096Kb, Hh:Mm:Ss, Pwrcp | Newark Electronics |
RTC W/ NVSRAM, 4096KB, HH:MM:SS, PWRCP | element14 |
RTC W/ NVSRAM, 4096KB, HH: MM: SS, PWRCP | Farnell |
Where can I find additional details, specifications and documents for a DS1251YP-70IND+ ?
Additional datasheets, footprints and schematics for DS1251YP-70IND+ are listed on our Part Details page. You can also find images and similar parts to DS1251YP-70IND+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1251YP-70IND+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1251YP-70IND+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1251YP-70IND+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1251YP-70IND+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1251YP-70IND+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1251YP-70IND+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1251YP-70IND+ often in real-time on the comparison pages.
What if I can't find stock of DS1251YP-70IND+ ?
You can fill out our help required form which you can use to request a quote for DS1251YP-70IND+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.