DS1251Y-70+ Part Information

Details for DS1251Y-70+ by Maxim Integrated

Electronic & Electrical Components>Semiconductors - ICs>Clocks Timing & Frequency Management

Part Downloads

Part Specifications

Date Format Day
Clock Format HH
Clock IC Type RTC
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Clock IC Case Style EDIP
No. of Pins 32Pins
IC Interface Type Bytewide
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • RTC W/ NVSRAM, 4096KB, HH:MM:SS:HH, EDIP; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS:hh; Clock IC Type:RTC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:-; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS1251Y-70+?

Additional datasheets, footprints and schematics for DS1251Y-70+ are listed in our Part Details tab. You can also find the DS1251Y-70+ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS1251Y-70+ in the Pricing & Inventory tab next to part details. You can view DS1251Y-70+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS1251Y-70+ fall under?

The DS1251Y-70+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.

Can I view similar or alternative parts?

You can view similar parts to DS1251Y-70+ when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS1251Y-70+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS1251Y-70+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for DS1251Y-70+ have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DS1251Y-70+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS1251Y-70+ often in real-time on the comparison pages.

What if I can't find stock of DS1251Y-70+?

You can fill out our help required form which you can use to request a quote for DS1251Y-70+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for DS1251Y-70+

Loading...
Loading Results for DS1251Y-70+
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us