Real-Time Clock (RTC) Keeps Track of Hundredths of Seconds, Minutes, Hours, Days, Date of the Month, Months, and Years |
32k x 8 NV SRAM Directly Replaces Volatile Static RAM or EEPROM |
Embedded Lithium Energy Cell Maintains Calendar Operation and Retains RAM Data |
Watch Function is Transparent to RAM Operation |
Automatic Leap Year Compensation Valid Up to 2100 |
Full 10% Operating Range |
Over 10 Years of Data Retention in the Absence of Power |
Lithium Energy Source is Electrically Disconnected to Retain Freshness Until Power is Applied for the First Time |
DIP Module Only |
Standard 28-Pin JEDEC Pinout |
PowerCap Module Board Only Surface mountable package for direct connection to PowerCap containing battery and crystal Replaceable battery (PowerCap) Pin-for-pin compatible with DS1248P and DS1251P |
Surface mountable package for direct connection to PowerCap containing battery and crystal |
Replaceable battery (PowerCap) |
Pin-for-pin compatible with DS1248P and DS1251P |
Available in Lead-Free Package |
Interface | BytewidePhantom Clock |
---|---|
VSUPPLY (V) | 5 |
Date/ Time Format (hh = sec/100) | YY-MM-DD/ HH:MM:SS:hh |
Memory Type | NV SRAM |
Memory Size (Bytes) | 32K |
Time of Day Alarms | 0 |
Package/Pins | MOD/28PWRCP/34 |
BudgetaryPrice (See Notes) | 20.54 |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | EDIP |
No. of Pins | 28Pins |
IC Interface Type | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Rtc W/ Nvsram, 256Kb, Hh:Mm:Ss:Hh, Edip | Newark Electronics |
RTC W/ NVSRAM, 256KB, HH:MM:SS:HH, EDIP | element14 |
RTC W/ NVSRAM, 256KB, HH: MM: SS: HH, EDIP | Farnell |
RTC Par. 8Bit 32KB NV SRAM EDIP28 740mil | Schukat Electronic |
Where can I find additional details, specifications and documents for a DS1244Y-70+ ?
Additional datasheets, footprints and schematics for DS1244Y-70+ are listed on our Part Details page. You can also find images and similar parts to DS1244Y-70+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1244Y-70+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1244Y-70+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1244Y-70+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1244Y-70+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1244Y-70+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for DS1244Y-70+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1244Y-70+ often in real-time on the comparison pages.
What if I can't find stock of DS1244Y-70+ ?
You can fill out our help required form which you can use to request a quote for DS1244Y-70+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.