DS1233D-5+ by Analog Devices

5V EconoReset


The DS1233D EconoReset uses a precision temperature-compensated reference and comparator circuit to monitor the status of the power supply (VCC). When an out-of-tolerance condition is detected, an internal power-fail signal is generated, which forces reset to the active state. When VCC returns to an in-tolerance condition, the reset signal is kept in the active state for approximately 350ms to allow the power supply and processor to stabilize.

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for RS
RS
from US$1.24
190
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.95
38,005
in stock
Buy Now
Logo for element14
element14
from US$1.00
1,648
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.31
1,648
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
-
Buy Now

Features

Automatically restarts microprocessor after power failure
Maintains reset for 350ms after VCC returns to an in-tolerance condition
Accurate 5%, 10%, or 15% microprocessor 5V power supply monitoring
Reduces need for discrete components
Precision temperature-compensated voltage reference and voltage sensor
Low-cost TO-92 package or surface mount SOT-223 package
Internal 5k pullup resistor
Compatible with Motorola 68XXX series and HC16 Microprocessors
Operating temperature of -40°C to +85°C

Specifications

Reset Thresh. (V) 3.3 to 5.5
Reset Thresh. Accur. (%) (@ +25°C) 2.5
Reset Out Active LowOpen DrainWith Internal Pull-Up
tRESET (min) 85ms to 300ms
Watchdog Feature No Watchdog
ICC (µA) (max) 50
Package/Pins ST223/3TO92/3
BudgetaryPrice (See Notes) 0.89


DS1233D-5+ Maxim Integrated Parts by Analog Devices

MPU SUPERVISOR 5.5V TO-92-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Threshold Voltage 4.625V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1.2V
Supply Voltage Max 5.5V
Reset Type Active-Low Open-Drain
Digital IC Case TO-92
No. of Pins 3Pins
Delay Time 350ms
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited

Alternative Descriptions

5V EconoReset | Analog Devices
MPU SUPERVISOR, 5.5V, TO-92-3 | element14
Mpu Supervisor, 5.5V, To-92-3 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS1233D-5+ ?

Additional datasheets, footprints and schematics for DS1233D-5+ are listed on our Part Details page. You can also find images and similar parts to DS1233D-5+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS1233D-5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1233D-5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS1233D-5+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS1233D-5+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS1233D-5+ have stock available?

Authorised distributors including Analog Devices, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for DS1233D-5+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS1233D-5+ often in real-time on the comparison pages.

What if I can't find stock of DS1233D-5+ ?

You can fill out our help required form which you can use to request a quote for DS1233D-5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay