Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of RAMs Controlled | 1 |
---|---|
Supply Voltage Nom | 5V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
NVRAM CONTROLLER, SINGLE, 5V, DIP-8 | Farnell |
Nvram Controller, Single, 5V, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1218+?
Additional datasheets, footprints and schematics for DS1218+ are listed on our Part Details page. You can also find images and similar parts to DS1218+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1218+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1218+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1218+ fall under?
The DS1218+ is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to DS1218+ when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1218+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1218+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1218+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DS1218+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1218+ often in real-time on the comparison pages.
What if I can't find stock of DS1218+?
You can fill out our help required form which you can use to request a quote for DS1218+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.