DS1216C Clock,Timing & Frequency Management by Analog Devices

SMART WATCH, 1216, DIL SOCKET-28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Date Format DD
Clock Format HH
Clock IC Type SmartWatch RAM
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Clock IC Case Style DIP
No. of Pins 28
IC Interface Type Serial
RoHS Compliant No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS1216C?

Additional datasheets, footprints and schematics for DS1216C are listed on our Part Details page. You can also find images and similar parts to DS1216C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS1216C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1216C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS1216C fall under?

The DS1216C is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Real Time Clocks.

Can I view similar or alternative parts?

You can view similar parts to DS1216C when available in the Real Time Clocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS1216C you can contact the distributor directly for product support, shipping queries etc.

Is the DS1216C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS1216C have stock available?

There is no stock from authorised distributors for DS1216C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS1216C often in real-time on the comparison pages.

What if I can't find stock of DS1216C?

You can fill out our help required form which you can use to request a quote for DS1216C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay