Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Date Format | DD |
---|---|
Clock Format | HH |
Clock IC Type | SmartWatch RAM |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | DIP |
No. of Pins | 28 |
IC Interface Type | Serial |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a DS1216B?
Additional datasheets, footprints and schematics for DS1216B are listed on our Part Details page. You can also find images and similar parts to DS1216B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1216B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1216B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1216B fall under?
The DS1216B is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Real Time Clocks.
Can I view similar or alternative parts?
You can view similar parts to DS1216B when available in the Real Time Clocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1216B you can contact the distributor directly for product support, shipping queries etc.
Is the DS1216B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1216B have stock available?
There is no stock from authorised distributors for DS1216B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1216B often in real-time on the comparison pages.
What if I can't find stock of DS1216B?
You can fill out our help required form which you can use to request a quote for DS1216B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.