Status: | Active |
---|---|
Series: | DS1110L, DS1110LE-175, DS1110LE-350, DS1110LE-400, DS1110LE-450 |
RoHS: | Unknown |
All-Silicon, 3V, 10-Tap Delay Line |
Improved, Drop-In Replacement for the DS1110 |
10 Taps Equally Spaced |
Delays are Stable and Precise |
Leading- and Trailing-Edge Accuracy |
Delay Tolerance ±5% or ±2ns, whichever is Greater, at 3.3V and +25°C |
Economical |
Low-Profile 14-Pin TSSOP |
Low-Power CMOS |
TTL/CMOS Compatible |
Vapor Phase and IR Solderable |
Fast-Turn Prototypes |
Delays Specified Over Commercial and Industrial Temperature Ranges |
Custom Delays Available |
Functions | Tapped |
---|---|
Taps | 10 |
Total Delays (ns) | 100 to 500 |
VSUPPLY (V) | 2.7 to 3.6 |
Package/Pins | TSSOP/14 |
BudgetaryPrice (See Notes) | 6.07 |
No. of Taps | 10 |
---|---|
Delay Time per Tap | 50ns |
Total Delay Time | 500ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Digital IC Case | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
MSL | MSL 1 - Unlimited |
Delay Line, 10, 3.6V, 500Ns, Tssop-14 | Newark Electronics |
DELAY LINE, 10, 3.6V, 500NS, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a DS1110LE-500+ ?
Additional datasheets, footprints and schematics for DS1110LE-500+ are listed on our Part Details page. You can also find images and similar parts to DS1110LE-500+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1110LE-500+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1110LE-500+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1110LE-500+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1110LE-500+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1110LE-500+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for DS1110LE-500+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1110LE-500+ often in real-time on the comparison pages.
What if I can't find stock of DS1110LE-500+ ?
You can fill out our help required form which you can use to request a quote for DS1110LE-500+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.