Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$6.61 |
18,076
|
Buy Now |
IC Interface Type | - |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 10 |
Data Rate | 1.5Gbps |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 55mA |
Supply Current | 58mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
1.5-Gbps 2x2 LVDS crosspoint switch | Texas Instruments |
LVDS Crosspoint Switch 16-Pin SOIC N | Avnet America |
Where can I find additional details, specifications and documents for a DS10CP152TMA/NOPB.?
Additional datasheets, footprints and schematics for DS10CP152TMA/NOPB. are listed on our Part Details page. You can also find images and similar parts to DS10CP152TMA/NOPB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS10CP152TMA/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS10CP152TMA/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS10CP152TMA/NOPB. fall under?
The DS10CP152TMA/NOPB. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS10CP152TMA/NOPB. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS10CP152TMA/NOPB. you can contact the distributor directly for product support, shipping queries etc.
Is the DS10CP152TMA/NOPB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS10CP152TMA/NOPB. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS10CP152TMA/NOPB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS10CP152TMA/NOPB. often in real-time on the comparison pages.
What if I can't find stock of DS10CP152TMA/NOPB.?
You can fill out our help required form which you can use to request a quote for DS10CP152TMA/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.