Status: | Production |
---|---|
Series: | DS1091L |
RoHS: | Compliant |
No distributors results available
Status: | Unknown |
---|---|
Series: | DS1091L Series |
RoHS: | Unknown |
Frequency Nom | 66.6MHz |
---|---|
Oscillator Output Compatibility | Square Wave |
Frequency Stability + / - | - |
Oscillator Case | µMAX |
Supply Voltage Nom | 3.3V |
Product Range | DS1091L Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Spread Spectrum Mode | Centre |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a DS1091LUA-033+?
Additional datasheets, footprints and schematics for DS1091LUA-033+ are listed on our Part Details page. You can also find images and similar parts to DS1091LUA-033+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1091LUA-033+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1091LUA-033+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1091LUA-033+ fall under?
The DS1091LUA-033+ is listed under Silicon Oscillators.
Can I view similar or alternative parts?
You can view similar parts to DS1091LUA-033+ when available in the Silicon Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1091LUA-033+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1091LUA-033+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS1091LUA-033+ have stock available?
There is no stock from authorised distributors for DS1091LUA-033+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1091LUA-033+ often in real-time on the comparison pages.
What if I can't find stock of DS1091LUA-033+?
You can fill out our help required form which you can use to request a quote for DS1091LUA-033+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.