Status: | Production |
---|---|
Series: | DS1090 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 2MHz |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Digital IC Case | µSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Frequency, Spread-Spectrum | Analog Devices |
DITHERED OSCILLATOR, -40 TO 85DEG C | Farnell |
Dithered Oscillator, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1090U-4+?
Additional datasheets, footprints and schematics for DS1090U-4+ are listed on our Part Details page. You can also find images and similar parts to DS1090U-4+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1090U-4+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1090U-4+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1090U-4+ fall under?
The DS1090U-4+ is listed under Silicon Oscillators.
Can I view similar or alternative parts?
You can view similar parts to DS1090U-4+ when available in the Silicon Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1090U-4+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1090U-4+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS1090U-4+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for DS1090U-4+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1090U-4+ often in real-time on the comparison pages.
What if I can't find stock of DS1090U-4+?
You can fill out our help required form which you can use to request a quote for DS1090U-4+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.