Status: | Production |
---|---|
Series: | DS1090 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 4MHz |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Digital IC Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
MSL | MSL 1 - Unlimited |
Low-Frequency, Spread-Spectrum | Analog Devices |
Oscillator, 2Mhz-4Mhz, 5.5V, Umax-8 | Newark Electronics |
OSCILLATOR, 2MHZ-4MHZ, 5.5V, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a DS1090U-2+T?
Additional datasheets, footprints and schematics for DS1090U-2+T are listed on our Part Details page. You can also find images and similar parts to DS1090U-2+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1090U-2+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1090U-2+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1090U-2+T fall under?
The DS1090U-2+T is listed under Silicon Oscillators.
Can I view similar or alternative parts?
You can view similar parts to DS1090U-2+T when available in the Silicon Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1090U-2+T you can contact the distributor directly for product support, shipping queries etc.
Is the DS1090U-2+T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS1090U-2+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for DS1090U-2+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1090U-2+T often in real-time on the comparison pages.
What if I can't find stock of DS1090U-2+T?
You can fill out our help required form which you can use to request a quote for DS1090U-2+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.