Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 50MHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Digital IC Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
OSCILLATOR, 50MHZ, 3.6V, UMAX-8 | element14 |
Oscillator, 50Mhz, 3.6V, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1089LU-450+?
Additional datasheets, footprints and schematics for DS1089LU-450+ are listed on our Part Details page. You can also find images and similar parts to DS1089LU-450+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1089LU-450+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1089LU-450+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1089LU-450+ fall under?
The DS1089LU-450+ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to DS1089LU-450+ when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1089LU-450+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1089LU-450+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1089LU-450+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS1089LU-450+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1089LU-450+ often in real-time on the comparison pages.
What if I can't find stock of DS1089LU-450+?
You can fill out our help required form which you can use to request a quote for DS1089LU-450+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.