Status: | Active |
---|---|
Series: | DS1088, DS1088L |
RoHS: | Unknown |
Factory-Programmed, Square-Wave Generator from 312kHz to 133MHz |
Single Output |
No External Timing Components Required |
2.7V to 3.6V Supply |
Power-Down Mode |
1.0% Frequency Tolerance Over Temperature and Voltage |
Wide Temperature Range (-20°C to +85°C) |
fOUT (MHz) (max) | 133 |
---|---|
Spread Spectrum | No |
fOUT (kHz) (min) | 312 |
ΔfOUT (%) (max) | ±1 (-20°C to 85°C) |
User Prog. fOUT | No |
VCC (V) | 2.7 to 3.6 |
Reset Out | No |
Oper. Temp. (°C) | -20 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 0.98 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 10MHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Digital IC Case | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Cost Fixed-Frequency EconO | Analog Devices |
OSCILLATOR, 10MHZ, 3.6V, UMAX-8 | Farnell |
Oscillator, 10Mhz, 3.6V, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1088LU-10+ ?
Additional datasheets, footprints and schematics for DS1088LU-10+ are listed on our Part Details page. You can also find images and similar parts to DS1088LU-10+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1088LU-10+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1088LU-10+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1088LU-10+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1088LU-10+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1088LU-10+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1088LU-10+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1088LU-10+ often in real-time on the comparison pages.
What if I can't find stock of DS1088LU-10+ ?
You can fill out our help required form which you can use to request a quote for DS1088LU-10+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.