Status: | Active |
---|---|
Series: | DS1088, DS1088L |
RoHS: | Unknown |
Factory-Programmed, Square-Wave Generator from 312kHz to 133MHz |
Single Output |
No External Timing Components Required |
2.7V to 3.6V Supply |
Power-Down Mode |
1.0% Frequency Tolerance Over Temperature and Voltage |
Wide Temperature Range (-20°C to +85°C) |
fOUT (MHz) (max) | 133 |
---|---|
Spread Spectrum | No |
fOUT (kHz) (min) | 312 |
ΔfOUT (%) (max) | ±1 (-20°C to 85°C) |
User Prog. fOUT | No |
VCC (V) | 2.7 to 3.6 |
Reset Out | No |
Oper. Temp. (°C) | -20 to +85 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 0.98 |
Frequency | 2.048MHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Digital IC Case | µSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Oscillator, -20 To 85Deg C | Newark Electronics |
OSCILLATOR, -20 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a DS1088LU-02+ ?
Additional datasheets, footprints and schematics for DS1088LU-02+ are listed on our Part Details page. You can also find images and similar parts to DS1088LU-02+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1088LU-02+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1088LU-02+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1088LU-02+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1088LU-02+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1088LU-02+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1088LU-02+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1088LU-02+ often in real-time on the comparison pages.
What if I can't find stock of DS1088LU-02+ ?
You can fill out our help required form which you can use to request a quote for DS1088LU-02+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.