Status: | Active |
---|---|
Series: | DS1086, DS1086H, DS1086Z |
RoHS: | Unknown |
User-Programmable Square-Wave Generator |
Frequencies Programmable from 260kHz to 133MHz |
2% or 4% Selectable Dithered Output |
Glitchless Output-Enable Control |
2-Wire Serial Interface |
Nonvolatile Settings |
5V Supply |
No External Timing Components Required |
Power-Down Mode |
10kHz Master Frequency Step Size |
EMI Reduction |
fOUT (MHz) (max) | 133 |
---|---|
Spread Spectrum | Yes |
fOUT (kHz) (min) | 260 |
ΔfOUT (%) (max) | ±1.25 (0 to 70°C) |
User Prog. fOUT | I2C |
VCC (V) | 4.75 to 5.25 |
Reset Out | No |
Oper. Temp. (°C) | 0 to +70 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 133MHz |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Spread-Spectrum EconOscillator | Analog Devices |
DS1086Z+, PLL Frequency Synthesizers | RS |
Oscillator, 133Mhz, 5.25V, Nsoic-8 | Newark Electronics |
OSCILLATOR, 133MHZ, 5.25V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a DS1086Z+ ?
Additional datasheets, footprints and schematics for DS1086Z+ are listed on our Part Details page. You can also find images and similar parts to DS1086Z+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1086Z+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1086Z+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1086Z+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1086Z+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1086Z+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1086Z+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1086Z+ often in real-time on the comparison pages.
What if I can't find stock of DS1086Z+ ?
You can fill out our help required form which you can use to request a quote for DS1086Z+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.