Status: | Active |
---|---|
Series: | DS1086LPMB1 |
RoHS: | Unknown |
User-Programmable 130kHz to 66.6MHz Square Wave |
No External Timing Components Required |
6-Pin Pmod-Compatible Connector (I²C) |
Example Software Written in C for Portability |
Secondary Header Allows Daisy-Chaining of Additional Modules on the I²C Bus |
Output Header Provides Access to Control Signals for External Circuitry |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | DS1086L |
Kit Application Type | Clock & Timing |
Application Sub Type | Clock Generator |
Kit Contents | Eval Board DS1086L |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Prog 130kHz-66.6MHz Square Wave Generator Spread-Spectrum EconOscillator Pmod-Compatible |
Peripheral Module for DS1086, | Analog Devices |
Evaluation Board, Clock Generator | Newark Electronics |
EVALUATION BOARD, CLOCK GENERATOR | Farnell |
Where can I find additional details, specifications and documents for a DS1086LPMB1# ?
Additional datasheets, footprints and schematics for DS1086LPMB1# are listed on our Part Details page. You can also find images and similar parts to DS1086LPMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1086LPMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1086LPMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1086LPMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the DS1086LPMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1086LPMB1# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1086LPMB1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1086LPMB1# often in real-time on the comparison pages.
What if I can't find stock of DS1086LPMB1# ?
You can fill out our help required form which you can use to request a quote for DS1086LPMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.