Status: | Active |
---|---|
Series: | DS1085 |
RoHS: | Unknown |
User-Programmable Frequency Synthesizer |
Programmable From 8.1kHz to 133MHz |
Dual Synchronous Outputs |
8.2MHz to 133MHz Reference Oscillator Output |
8.1kHz to 133MHz Main Oscillator Output |
Three Resolution Options |
2-Wire Serial Interface |
0.75% Absolute Accuracy |
Nonvolatile (NV) Frequency Settings |
Single 5V Supply |
No External Timing Components |
Power-Down Mode |
fOUT (MHz) (max) | 133 |
---|---|
Spread Spectrum | No |
fOUT (kHz) (min) | 8.1 |
ΔfOUT (%) (max) | ±1 (0 to 70°C) |
User Prog. fOUT | I2C |
VCC (V) | 4.75 to 5.25 |
Reset Out | No |
Oper. Temp. (°C) | 0 to +70 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Synthesizer Type | Frequency |
---|---|
Frequency | 48.58MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3.3V EconOscillator Frequency | Analog Devices |
Freq Synthesizer, 48.58Mhz, Nsoic-8 | Newark Electronics |
FREQ SYNTHESIZER, 48.58MHZ, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a DS1085LZ-5+ ?
Additional datasheets, footprints and schematics for DS1085LZ-5+ are listed on our Part Details page. You can also find images and similar parts to DS1085LZ-5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1085LZ-5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1085LZ-5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1085LZ-5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1085LZ-5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1085LZ-5+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1085LZ-5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1085LZ-5+ often in real-time on the comparison pages.
What if I can't find stock of DS1085LZ-5+ ?
You can fill out our help required form which you can use to request a quote for DS1085LZ-5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.