Status: | Active |
---|---|
Series: | DS1077 |
RoHS: | Unknown |
Processor-controlled or standalone solidstate oscillator |
Frequency changes on-the-fly |
Dual low-jitter, synchronous fixed frequency outputs |
2-wire serial interface |
Frequency outputs 8.1kHz to 133MHz |
±0.5% variation over temp (+25°C to +70°C) |
±0.5% initial tolerance |
Nonvolatile (NV) frequency settings |
Single 5V supply |
No external components |
Power-down mode |
Synchronous output gating |
fOUT (MHz) (max) | 66 |
---|---|
Spread Spectrum | No |
fOUT (kHz) (min) | 8.1 |
ΔfOUT (%) (max) | +1.25 to -1.65 (0 to 70°C) |
User Prog. fOUT | I2C |
VCC (V) | 4.75 to 5.25 |
Reset Out | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 100MHz |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
EconOscillator™/Divider | Analog Devices |
DS1077Z-100+, MEMS Oscillators | RS |
OSCILLATOR, 100MHZ, 5.25V, NSOIC-8 | Farnell |
Oscillator, 100Mhz, 5.25V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1077Z-100+ ?
Additional datasheets, footprints and schematics for DS1077Z-100+ are listed on our Part Details page. You can also find images and similar parts to DS1077Z-100+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1077Z-100+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1077Z-100+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1077Z-100+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1077Z-100+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1077Z-100+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1077Z-100+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1077Z-100+ often in real-time on the comparison pages.
What if I can't find stock of DS1077Z-100+ ?
You can fill out our help required form which you can use to request a quote for DS1077Z-100+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.