Status: | Active |
---|---|
Series: | DS1050 |
RoHS: | Unknown |
Single 5-bit, programmable, pulse-width modulator (PWM) |
Adjustable Duty Cycle: 0% to 100% |
2.7V to 5.5V Operation |
Standard Frequency Values: 1kHz, 5kHz, 10kHz, and 25kHz |
2-Wire Addressable Interface |
Packages: 8-Pin (150-mil) SOIC and 8-Pin (118-mil) µSOP |
Operating Temperature: -40°C to +85°C |
fOUT (kHz) | 25 |
---|---|
Frequency Variation | ±20% |
Program Range | 0 to 100% Duty Cycle |
Interface | 2-Wire |
VSUPPLY (V) | 2.7 to 5.5 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Frequency | 5kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pulse Width Modulator, 5Khz, Nsoic | Newark Electronics |
PULSE WIDTH MODULATOR, 5KHZ, NSOIC | element14 |
5 Bit Programmable, Pulse-Widt | Analog Devices |
Where can I find additional details, specifications and documents for a DS1050Z-005+T&R ?
Additional datasheets, footprints and schematics for DS1050Z-005+T&R are listed on our Part Details page. You can also find images and similar parts to DS1050Z-005+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1050Z-005+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1050Z-005+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1050Z-005+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1050Z-005+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1050Z-005+T&R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS1050Z-005+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1050Z-005+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1050Z-005+T&R ?
You can fill out our help required form which you can use to request a quote for DS1050Z-005+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.