Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | ARM |
---|---|
Supported Families | Cortex-A Cortex-M Cortex-R |
Software Edition | Gold |
Licence Type | Floating |
No. of User Licences | 1 |
Supported Hosts | Linux Windows |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Development Studio, Gold, 1Year | Newark Electronics |
Where can I find additional details, specifications and documents for a DS000-KD-41001?
Additional datasheets, footprints and schematics for DS000-KD-41001 are listed on our Part Details page. You can also find images and similar parts to DS000-KD-41001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS000-KD-41001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS000-KD-41001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS000-KD-41001 fall under?
The DS000-KD-41001 is listed under ARM Parts.
Can I view similar or alternative parts?
You can view similar parts to DS000-KD-41001 when available in the ARM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS000-KD-41001 you can contact the distributor directly for product support, shipping queries etc.
Is the DS000-KD-41001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS000-KD-41001 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DS000-KD-41001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS000-KD-41001 often in real-time on the comparison pages.
What if I can't find stock of DS000-KD-41001?
You can fill out our help required form which you can use to request a quote for DS000-KD-41001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.